WAGO Fuse terminal block 2002-1981/1000-429

Description
2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with blown fuse indication by LED; 12 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with blown fuse indication by LED; 12 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2002-1981/1000-429 - WAGO
Germantown, WI, United States
Fuse terminal block
2002-1981/1000-429
Fuse terminal block 2002-1981/1000-429
2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with blown fuse indication by LED; 12 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; for mini-automotive blade-style fuses; with test option; with blown fuse indication by LED; 12 V; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1981/1000-429-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1981/1000-429-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788227 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788227
DIN Rail Terminal Blocks 2788227
WAGO 2002-1981/1000-429

WAGO 2002-1981/1000-429

Supplier's Site
DIN Rail Terminal Blocks - 2788226 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788226
DIN Rail Terminal Blocks 2788226
WAGO 2002-1981/1000-429

WAGO 2002-1981/1000-429

Supplier's Site
Terminal Blk/Strip Wiring Dev - 42565130 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
42565130
Terminal Blk/Strip Wiring Dev 42565130
TOPJOB®S FUSE TERMINAL BLOCK, MINI-AUTO FUSE, WITH BLOWN FUSE LED INDICATION FOR 12 V (N-P), WITH ADDITIONAL JUMPER LOCATION, RAIL MOUNT; 2-CONDUCTOR, 5.2 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

TOPJOB®S FUSE TERMINAL BLOCK, MINI-AUTO FUSE, WITH BLOWN FUSE LED INDICATION FOR 12 V (N-P), WITH ADDITIONAL JUMPER LOCATION, RAIL MOUNT; 2-CONDUCTOR, 5.2 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1981/1000-429 2946-2002-1981/1000-429-ND 2788227 42565130
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers