Weidmuller Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller 342100000

Description
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:70mm; External Width - Metric:100mm; External Depth - Metric:45mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:70mm; External Width - Metric:100mm; External Depth - Metric:45mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller - 20M8453 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller
20M8453
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller 20M8453
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:70mm; External Width - Metric:100mm; External Depth - Metric:45mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, SILVER,ALUMINIUM,MULTIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:70mm; External Width - Metric:100mm; External Depth - Metric:45mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 20M8453
Product Name Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller
Length 2.76 inch (70 mm)
Width 3.94 inch (100 mm)
Depth 1.77 inch (45 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details