Hammond Manufacturing Company Inc. Electrical - Aluminum - Junction Boxes 1414N4ALI

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with easily operated aluminum clamps. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Door Clamping Hardware Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4ALA - 4.00 4.00 3.00 - 1414N4ALC - 6.00 4.00 3.00 4.88 2.88 1414N4ALE - 6.00 6.00 4.00 4.88 4.88 1414N4ALG - 8.00 6.00 3.50 6.75 4.88 1414N4ALI - 10.00 8.00 4.00 8.75 6.88 1414N4ALK - 12.00 10.00 5.00 10.75 8.88 1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88 1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88 1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88 1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with easily operated aluminum clamps. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Door Clamping Hardware Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4ALA - 4.00 4.00 3.00 - 1414N4ALC - 6.00 4.00 3.00 4.88 2.88 1414N4ALE - 6.00 6.00 4.00 4.88 4.88 1414N4ALG - 8.00 6.00 3.50 6.75 4.88 1414N4ALI - 10.00 8.00 4.00 8.75 6.88 1414N4ALK - 12.00 10.00 5.00 10.75 8.88 1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88 1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88 1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88 1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Aluminum - Junction Boxes - 1414N4ALI - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Aluminum - Junction Boxes
1414N4ALI
Electrical - Aluminum - Junction Boxes 1414N4ALI
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem. Standards UL 508A Type 4, 4X, 12 and 13 CSA Type 4, 4X, 12 and 13 Complies with NEMA Type 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 0.08" Type 5052 H-32 aluminum. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with easily operated aluminum clamps. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural unfinished aluminum. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Door Clamping Hardware Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4ALA - 4.00 4.00 3.00 - 1414N4ALC - 6.00 4.00 3.00 4.88 2.88 1414N4ALE - 6.00 6.00 4.00 4.88 4.88 1414N4ALG - 8.00 6.00 3.50 6.75 4.88 1414N4ALI - 10.00 8.00 4.00 8.75 6.88 1414N4ALK - 12.00 10.00 5.00 10.75 8.88 1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88 1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88 1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88 1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a problem.

Standards

  • UL 508A Type 4, 4X, 12 and 13
  • CSA Type 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 0.08" Type 5052 H-32 aluminum.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Cover is secured with easily operated aluminum clamps.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural unfinished aluminum.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Door Clamping Hardware
  • Terminal Kit Assemblies
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4ALA - 4.00 4.00 3.00 -
1414N4ALC - 6.00 4.00 3.00 4.88 2.88
1414N4ALE - 6.00 6.00 4.00 4.88 4.88
1414N4ALG - 8.00 6.00 3.50 6.75 4.88
1414N4ALI - 10.00 8.00 4.00 8.75 6.88
1414N4ALK - 12.00 10.00 5.00 10.75 8.88
1414N4ALM6 - 14.00 12.00 6.00 12.75 10.88
1414N4ALO6 - 16.00 14.00 6.00 14.75 12.88
1414N4ALM8 - 14.00 12.00 8.00 12.75 10.88
1414N4ALO10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 1414N4ALI-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Aluminum Natural Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414N4ALI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4ALI
Enclosures, Boxes, & Cases 1414N4ALI
NEMA 4 ALUM ENCL 10X8X4

NEMA 4 ALUM ENCL 10X8X4

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4ALI
Electrical Enclosures 1414N4ALI
Electrical Enclosures w/LiftOff ClampCover 10x4x8" N4X Aluminum

Electrical Enclosures w/LiftOff ClampCover 10x4x8" N4X Aluminum

Buy Now Datasheet
ENCLOSURES, NEMA 4, WITH LIFT OFF COVER, ALUMINUM, 10 X 8 X 4 - 70164072 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURES, NEMA 4, WITH LIFT OFF COVER, ALUMINUM, 10 X 8 X 4
70164072
ENCLOSURES, NEMA 4, WITH LIFT OFF COVER, ALUMINUM, 10 X 8 X 4 70164072
ENCLOSURES, NEMA 4, WITH LIFT OFF COVER, ALUMINUM, 10 X 8 X 4

ENCLOSURES, NEMA 4, WITH LIFT OFF COVER, ALUMINUM, 10 X 8 X 4

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4ALI 1414N4ALI-ND 1414N4ALI 1414N4ALI 70164072
Product Name Electrical - Aluminum - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures ENCLOSURES, NEMA 4, WITH LIFT OFF COVER, ALUMINUM, 10 X 8 X 4
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455C801RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418J12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers