The CRM20730TL is a plug-in relay with two changeover contacts rated for 12 A continuous current and 250 V AC switching voltage, designed for control voltages of 230 V AC. It features an integrated green status LED, a mechanical status indicator, and a lockable test button with transparent housing. The relay has a compact package measuring 35.5 mm depth, 27.4 mm height, and 21 mm width, with a plug-in connection pitch of 5.00 mm. It operates within an ambient temperature range of -40 °C to 55 °C, is rated for altitudes up to 2000 m, and meets IP40 protection. The device complies with RoHS and is certified under cURus E223474, CSA 607178-80219312, and VDE 40059812 standards.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-3052920000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |