The A6A-10CS is a sealed rotary DIP switch with 10 positions and BCD decimal complement output code, designed for stable contact reliability in dusty environments with an IP64-rated sealed structure. It features an extended actuator, operates at 0.1 A at 28 VDC with a minimum current of 1 mA at 5 VDC, and meets insulation resistance of 10 MΩ min. and contact resistance of 200 mΩ max. The switch supports an ambient operating temperature range of -10 to 70°C and has a durability rating of 2,000 steps min. It is RoHS compliant and mounts on a single-sided PCB with a 7.62 mm terminal pitch and 2.54 mm spacing. Weight is approximately 0.8 g.
Rotary Switch,STRAIGHT,BCD-
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C3888 |
| Product Name | Rotary Switch,straight,bcd-C,on-On,number Of Positions Omron Electronic Components |