The TRP 24VDC 1CO 16A PB is a relay module with a single 1 CO contact made of AgNi, designed for switching loads up to 16 A continuous current at 250 V AC or DC. It features a lockable test button, a green LED status indicator, and a free-wheeling diode for coil protection. The device accepts a rated control voltage of 24 V DC with a coil power consumption of 495 mW and supports wire connections via PUSH IN terminals with a clamping range of 0.14 to 2.5 mm². It mounts on a TS 35 rail, measures 97.5 mm deep, 89.4 mm high, and 12.8 mm wide, and operates in ambient temperatures from -40 °C to 60 °C. The housing and components meet UL94 V-0 flammability rating, and it is certified to cULus E141197 with RoHS compliance including exemption 7a and 7cI.
TRP 24VDC 1CO 16A PB
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2988280000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |