Manufacturer: Omron
Win Source Part Number: 919445-G3VM-41HR(TR)
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 6-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 6-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: G3VM
Categories: Relays
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.49.0055
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"
High Current MOS FET T/R
Solid State Relays - PCB Mount 40V SPST-NO SOP6 SMT 2500mA .03ohm 70pF
SSR RELAY SPST-NO 2.5A 0-40V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 919445-G3VM-41HR(TR) | G3VM-41HR(TR)-ND | 40T9244 | G3VM-41HR(TR) | G3VM-41HR(TR) |
| Product Name | Solid State Relays - G3VM-41HR(TR) | Solid State Relays | High Current Mos Fet T/r Omron Electronic Components | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |