Infineon Technologies AG Solid State Relays PVN013PBF

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVN013PBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVN013PBF-ND
Solid State Relays PVN013PBF-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVN013PBF - 711735-PVN013PBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVN013PBF
711735-PVN013PBF
Solid State Relays - PVN013PBF 711735-PVN013PBF
Manufacturer: Infineon Technologies Win Source Part Number: 711735-PVN013PBF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 2.5A Categories: Relays Supplier Device Package: 6-DIP Manufacturer Package: 6-DIP On-State Resistance (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 20V Parts Input Voltage (V): 1.2VDC

Manufacturer: Infineon Technologies
Win Source Part Number: 711735-PVN013PBF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 2.5A
Categories: Relays
Supplier Device Package: 6-DIP
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 100 mOhms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 20V
Parts Input Voltage (V): 1.2VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVN013PBF
Solid State Relays - PCB Mount PVN013PBF
Solid State Relays - PCB Mount 20V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 20V 1 Form A Photo Voltaic Relay

Buy Now Datasheet
Relays - Solid State Relays - PVN013PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVN013PBF
Relays - Solid State Relays PVN013PBF
SSR RELAY SPST-NO 2.5A 0-20V

SSR RELAY SPST-NO 2.5A 0-20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVN013PBF-ND 711735-PVN013PBF PVN013PBF PVN013PBF
Product Name Solid State Relays Solid State Relays - PVN013PBF Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2084TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186986 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details