The RSS113024Y is a single-pole changeover electromechanical relay with AgNi contacts, designed for plug-in connection in TERMSERIES applications. It operates at a rated control voltage of 24 V DC with a coil resistance of 3390 Ω ± 10 %, and handles a continuous load current of 6 A. The relay supports a maximum switching voltage of 250 V AC or DC and an AC switching capacity of 1500 VA. It has a mechanical service life of 10 million cycles, operates within an ambient temperature range of -40 °C to 85 °C, and complies with RoHS and REACH SVHC requirements. The device is certified under cURus E522350 and VDE 40054910, with a dielectric strength of 4 kVeff between control and load sides. It measures 15 mm deep, 28 mm high, and 5 mm wide, and weighs 5.81 g.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2851640000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |