The TRPL 5VDC 1NO is a compact relay module, 6.4 mm wide, mounted on a TS 35 rail with push-in terminals. It has a single normally open AgNi contact rated for 6 A continuous current and 250 V AC/DC switching, with a 1500 VA AC and 144 W DC resistive switching capacity. The coil operates at 5 V DC ±20 %, drawing 34 mA and consuming 170 mW, with integrated free-wheeling diode and reverse polarity protection. A green LED indicates status. It offers reinforced insulation with 4 kVeff dielectric strength between input and output, and meets UL94 V-0 flammability for the housing. Operating temperature is -40 °C to 60 °C, storage -40 °C to 85 °C. It complies with RoHS and carries cULus certification E141197. Mechanical life is 5 × 10⁶ cycles.
TERMSERIES-COMPACT, RELAY MODULE
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2774040000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |