Aratas America LLC Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components A6A-16CS

Description
Rotary Switch,STRAIGHT,HEX- C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:5
Description
Rotary Switch,STRAIGHT,HEX- C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:5
Datasheet
Datasheet Summary
Powered by GS/AI

The A6A-16CS is a sealed rotary DIP switch with 16 positions, offering BCD hexadecimal complement output code. It features an extended actuator, a sealed structure rated IP64 per IEC-60529, and a rotating PCB mechanism for stable contact reliability. Operating ratings are 0.1 A at 28 VDC and 1 mA at 5 VDC, with an ambient temperature range of -10 to 70°C. The switch has an insulation resistance of 10 MΩ min., contact resistance of 200 mΩ max., and dielectric strength of 250 VAC for 1 minute. Operating torque is 1.18 to 2.45 × 10⁻² N·m, and durability is rated for 2,000 steps minimum. It includes a slider lock and is RoHS compliant. The part weighs approximately 0.8 g and is designed for through-hole PCB mounting with a 7.62 mm x 2.54 mm terminal pitch.

Datasheet Summary
Powered by GS/AI

The A6A-16CS is a sealed rotary DIP switch with 16 positions, offering BCD hexadecimal complement output code. It features an extended actuator, a sealed structure rated IP64 per IEC-60529, and a rotating PCB mechanism for stable contact reliability. Operating ratings are 0.1 A at 28 VDC and 1 mA at 5 VDC, with an ambient temperature range of -10 to 70°C. The switch has an insulation resistance of 10 MΩ min., contact resistance of 200 mΩ max., and dielectric strength of 250 VAC for 1 minute. Operating torque is 1.18 to 2.45 × 10⁻² N·m, and durability is rated for 2,000 steps minimum. It includes a slider lock and is RoHS compliant. The part weighs approximately 0.8 g and is designed for through-hole PCB mounting with a 7.62 mm x 2.54 mm terminal pitch.

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components - 36M3157 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components
36M3157
Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components 36M3157
Rotary Switch,STRAIGHT,HEX- C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:5

Rotary Switch,STRAIGHT,HEX-C,ON-ON,Number Of Positions:16,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 36M3157
Product Name Rotary Switch,straight,hex-C,on-On,number Of Positions Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415521-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
Type 11.42 - Light dependent relay 12A - 114282300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Poles Single Pole (SP)
Throw Single Throw; Double Throw
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details