The TRPL 12-60VUC 1CO is a compact relay module with a single CO contact made of AgNi, designed for control voltages from 12 to 60 V UC and a continuous current rating of 6 A. It features a PUSH IN connection method, a width of 6.4 mm, and mounts on a TS 35 rail. The module operates within an ambient temperature range of -40 °C to 60 °C, supports a maximum switching voltage of 250 V AC or DC, and has a mechanical service life of 5 × 10⁶ switching cycles. It complies with RoHS and UL standards, with cULus certification E141197, and meets UL94 V-0 flammability ratings for its housing and pusher. A green LED indicates relay status.
TERMSERIES-COMPACT, RELAY MODULE
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2773770000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |