The 56.OA12.2424 is a safety relay with two normally open and four normally closed force-guided contacts, designed for safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. It operates at 24 V DC with a coil resistance of 600 Ω and is rated for PCB mounting. The relay meets DIN EN 50205 and IEC/EN 61810 standards, ensuring a minimum 0.5 mm air gap between open contacts during service life. Dimensions are provided in millimeters for solder-side footprints.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA12.2424 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |