The DRL373524L is a 3-pole changeover power relay with AgSnO contacts, designed for switching resistive loads up to 10 A continuous current at 250 V AC. It features a 24 V AC coil with 2 VA power consumption, integrated red status LED, and flat blade connections (4.8 mm × 0.5 mm). The relay measures 36 mm in depth, 28 mm in height, and 31.5 mm in width, with a net weight of 59.4 g. It operates within an ambient temperature range of -25 °C to 55 °C and meets UL94 V-2 (cover), V-0 (baseplate), and HB (LED) flammability ratings. Approvals include cURus E312083 and RoHS compliance without exemption. Mechanical life is rated at 10⁷ switching cycles, with switch-on and switch-off delays under 20 ms. A test button is not available.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2765430000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |