The 56.OA12.2442C is a safety relay with 4 normally open and 2 normally closed force-guided contacts, designed for use in safety-critical control systems. It operates at 24 V DC with a coil resistance of 5600 Ω, mounted on a printed circuit board with solder-side footprints matching the 4 NO/2 NC configuration. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for applications per IEC 60204, EN 60204, and EN ISO 13849. Contact material is specified as AgNi10+5µmAu.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
OA561224V 4NO/2NC AGSN02+02UMAU
Safety Relays OA5612,24V, 4NO/2NC
Safety Relay, Thermoplast Cover Material, 4 Normally Open⁄2 Normally Close Contact Type
Safety relays with force-guided contacts are the core components for safety devices and are indispensable when designing safety circuits. Safety devises are designed to protect both operator and machine as demanded in OSHA CFR 1910 regulations, “General Requirements for All Machinery”. This is a mandatory requirement of the European Machinery Directive EMD 89/392 EEC. DOLD safety relays are approved for use in safety applications to IEC 60204, EN 60204, DIN/VDE 0113 as used in Emergency Stop, Safety Gate, 2-Hand Safety, Light Curtains, Safety Mats, etc.
| Altech Corp. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays | Electromechanical Relays |
| Product Number | 56.OA12.2442C | 56.OA12.2442C | 1920-2019-ND | 56.OA12.2442C | 70075398 |
| Product Name | Safety Relays | Relays | Safety Relays | Safety Relays | Relay;E-Mech;Sfty;4 NO, 2 NC;Cur-Rtg 8A;Ctrl-V 24DC;Vol-Rtg 400/250AC/DC;PCB Mnt |
| Mounting | Socket or Plug-in Style | PCBoard | PCBoard | ||
| NO | 1 | 4 | |||
| NC | 1 | ||||
| Maximum Switching Current | 10.00 amps | 8.00 amps | |||
| AC Voltage | 400 volts | 400 volts |