Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
BLOCKMASTER ELECTRONICS, INC.
PA14DS/12 -- S 12P 14.0MM WHITE WP 50A DR 1.2MM ROHS COMPLIANT BLOCKMASTER ELECTRONICS
BlockMaster Electronics, Inc.
S 12P 14.0Mm White Wp 50A Dr 1.2Mm Rohs Compliant Blockmaster Electronics
PA14DS/12
Description
S 12P 14.0mm White WP 50A DR 1.2mm RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
S 12P 14.0mm White WP 50A DR 1.2mm RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
S 12P 14.0Mm White Wp 50A Dr 1.2Mm Rohs Compliant Blockmaster Electronics
08P9667
S 12P 14.0Mm White Wp 50A Dr 1.2Mm Rohs Compliant Blockmaster Electronics
08P9667
S 12P 14.0mm White WP 50A DR 1.2mm RoHS Compliant: Yes
S 12P 14.0mm White WP 50A DR 1.2mm RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Terminal Blocks
Product Number
08P9667
Product Name
S 12P 14.0Mm White Wp 50A Dr 1.2Mm Rohs Compliant Blockmaster Electronics
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Terminals
2848.0/100
Specs
North American
12 AWG
View Details
Advantech
Current Converter
485FWTW
View Details
WAGO
Double-deck terminal block - Component Terminal Block with Diode
2002-2214/1000-492
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3
suppliers
Finder S.p.A. con unico socio
Type 95.65 - Screw terminal (Box clamp) socket
9565
Specs
Termination Options
Screw Clamp; Clamp
Approvals
CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details