WAGO Double-deck terminal block - Ground terminal block - Through terminal block 2002-2247/099-000

Description
Double-deck terminal block; Ground conductor/through terminal block; with end plate; 2.5 mm²; PE/N; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck terminal block; Ground conductor/through terminal block; with end plate; 2.5 mm²; PE/N; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247/099-000 - WAGO
Germantown, WI, United States
Double-deck terminal block - Ground terminal block - Through terminal block
2002-2247/099-000
Double-deck terminal block - Ground terminal block - Through terminal block 2002-2247/099-000
Double-deck terminal block; Ground conductor/through terminal block; with end plate; 2.5 mm²; PE/N; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck terminal block; Ground conductor/through terminal block; with end plate; 2.5 mm²; PE/N; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2247/099-000-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2247/099-000-ND
DOUBLE-DECK TERMINAL BLOCK; GROU

DOUBLE-DECK TERMINAL BLOCK; GROU

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2002-2247/099-000 2946-2002-2247/099-000-ND
Product Name Double-deck terminal block - Ground terminal block - Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers