Weidmuller Ethernet Cable, Spe Jack-Jack, 3M, Black; Lan Category Weidmuller 2725850030

Description
ETHERNET CABLE, SPE JACK-JACK, 3M, BLACK; LAN Category:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, SPE JACK-JACK, 3M, BLACK; LAN Category:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Spe Jack-Jack, 3M, Black; Lan Category Weidmuller - 28AJ5620 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Spe Jack-Jack, 3M, Black; Lan Category Weidmuller
28AJ5620
Ethernet Cable, Spe Jack-Jack, 3M, Black; Lan Category Weidmuller 28AJ5620
ETHERNET CABLE, SPE JACK-JACK, 3M, BLACK; LAN Category:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

ETHERNET CABLE, SPE JACK-JACK, 3M, BLACK; LAN Category:-; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:SPE Jack to SPE Jack; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28AJ5620
Product Name Ethernet Cable, Spe Jack-Jack, 3M, Black; Lan Category Weidmuller
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details