RELAY GEN PURPOSE DPDT 8A 24V
RELAY, DPDT, 24VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 2618530000 | 73AH2228 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 24Vdc, 8A, Din Rail; Contact Configuration Weidmuller |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | 24 volts |