Aratas America LLC Power Relays, Over 2 Amps G5LE-1-E DC24

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2618-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2618-ND
Power Relays, Over 2 Amps Z2618-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 492878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
492878
Power Relays 492878
Omron G5LE-1-E DC24 Power Relay

Omron G5LE-1-E DC24 Power Relay

Supplier's Site
Power Relays - 492878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
492878P
Power Relays 492878P
SPDT flux proof mini PCB relay,16A 24Vdc

SPDT flux proof mini PCB relay,16A 24Vdc

Supplier's Site
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components - 88M4297 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components
88M4297
Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components 88M4297
POWER RELAY, SPDT, 16A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G5LE-E Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, SPDT, 16A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G5LE-E Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number Z2618-ND 492878 492878P 88M4297
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Power Relay, Spdt, 16A, 250Vac, Th; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -13 F (-25 C) -13 F (-25 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21S.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details