Weidmuller Power Relays, Over 2 Amps 2618440000

Description
General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2618440000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618440000-ND
Power Relays, Over 2 Amps 281-2618440000-ND
General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618440000
Relays - Power Relays, Over 2 Amps 2618440000
RELAY GEN PURPOSE DPDT 8A 230V

RELAY GEN PURPOSE DPDT 8A 230V

Supplier's Site
Relay, Dpdt, 230V, 8A, Din Rail; Contact Configuration Weidmuller - 73AH2220 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 230V, 8A, Din Rail; Contact Configuration Weidmuller
73AH2220
Relay, Dpdt, 230V, 8A, Din Rail; Contact Configuration Weidmuller 73AH2220
RELAY, DPDT, 230V, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

RELAY, DPDT, 230V, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2618440000-ND 2618440000 73AH2220
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 230V, 8A, Din Rail; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Industrial Relay - 700-CFM220C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 288-414 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers