RELAY, SPDT, 48V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:- RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 48V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 73AH2196 | 2618170000 |
| Product Name | Relay, Spdt, 48V, 6A, Din Rail; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| AC Coil Voltage | 48 volts | 48 volts |