Aratas G2R-1A-E DC24 Power Relay
Aratas G2R-1A-E DC24 Power Relay
Aratas G2R-1A-E DC24 Non-Latching Relay
Aratas G2R-1A-E DC24 Non-Latching Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6867051 | 6867051P | 2334124 | 39-G2R-1A-EDC24-ND |
| Product Name | Power Relays | Power Relays | Power Relays | Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Mounting | PCBoard; Pcb mount | PCBoard | ||
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |
| Throw | Single Throw | Double Throw | Single Throw |