Weidmuller Relay, Spdt, 12Vdc, 16A, Din Rail; Contact Configuration Weidmuller 2618040000

Description
RELAY, SPDT, 12VDC, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 12VDC, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 12Vdc, 16A, Din Rail; Contact Configuration Weidmuller - 73AH2183 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 12Vdc, 16A, Din Rail; Contact Configuration Weidmuller
73AH2183
Relay, Spdt, 12Vdc, 16A, Din Rail; Contact Configuration Weidmuller 73AH2183
RELAY, SPDT, 12VDC, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 12VDC, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618040000
Relays - Power Relays, Over 2 Amps 2618040000
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 73AH2183 2618040000
Product Name Relay, Spdt, 12Vdc, 16A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z2159-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay, Spst-No, 24Vdc, 5A; Contact Configuration Finder - 08X7067 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relays - Power Relays, Over 2 Amps - 1-1937650-0 - Shenzhen Shengyu Electronics Technology Limited
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts
View Details