Aratas G5CA-1A DC12 Power Relay
Aratas G5CA-1A DC12 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY, SPST-NO, 125VAC, 30VDC, 15A; Contact Configuration:SPST-N
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6839104 | 6839104P | Z2159-ND | 70J9747 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relay, Spst-No, 125Vac, 30Vdc, 15A; Contact Configuration Omron Electronic Components |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -13 F (-25 C) | -13 F (-25 C) | -13 to 158 F (-25 to 70 C) | |
| Throw | Single Throw | Single Throw | Single Throw |