Weidmuller Relays - Power Relays, Over 2 Amps 2618030000

Description
RELAY GEN PURPOSE SPDT 6A 120V
Datasheet
Description
RELAY GEN PURPOSE SPDT 6A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618030000
Relays - Power Relays, Over 2 Amps 2618030000
RELAY GEN PURPOSE SPDT 6A 120V

RELAY GEN PURPOSE SPDT 6A 120V

Supplier's Site
Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2182 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller
73AH2182
Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller 73AH2182
RELAY, SPDT, 120VAC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2618030000 73AH2182
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 120Vac, 6A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
Mounting DIN; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1217807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details