Aratas America LLC Power Relays, Over 2 Amps G5PZ-1A DC5

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G5PZ-1ADC5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G5PZ-1ADC5-ND
Power Relays, Over 2 Amps 39-G5PZ-1ADC5-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components - 73AH9545 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components
73AH9545
Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components 73AH9545
POWER RELAY, RELAY, SPST-NO, 16A, 250V; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:16A; Product Range:G5PZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY, RELAY, SPST-NO, 16A, 250V; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:16A; Product Range:G5PZ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron - 87AH5973 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron
87AH5973
Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron 87AH5973
POWER RELAY, RELAY, SPST-NO, 16A, 250V ROHS COMPLIANT: YES

POWER RELAY, RELAY, SPST-NO, 16A, 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 39-G5PZ-1ADC5-ND 73AH9545 87AH5973
Product Name Power Relays, Over 2 Amps Power Relay, Relay, Spst-No, 16A, 250V; Contact Configuration Omron Electronic Components Power Relay, Relay, Spst-No, 16A, 250V Rohs Compliant Omron
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 286-307/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers