Weidmuller Relays - Power Relays, Over 2 Amps 2617930000

Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2617930000
Relays - Power Relays, Over 2 Amps 2617930000
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Relay, Spst-No, 24Vdc, 16A, Din Rail; Contact Configuration Weidmuller - 73AH2175 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 24Vdc, 16A, Din Rail; Contact Configuration Weidmuller
73AH2175
Relay, Spst-No, 24Vdc, 16A, Din Rail; Contact Configuration Weidmuller 73AH2175
RELAY, SPST-NO, 24VDC, 16A, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPST-NO, 24VDC, 16A, DIN RAIL; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2617930000 73AH2175
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 24Vdc, 16A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts
Mounting DIN; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7218 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details