Weidmuller Relays - Power Relays, Over 2 Amps 2614840000

Description
RELAY GEN PURPOSE DPDT 8A 5V
Datasheet
Description
RELAY GEN PURPOSE DPDT 8A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2614840000
Relays - Power Relays, Over 2 Amps 2614840000
RELAY GEN PURPOSE DPDT 8A 5V

RELAY GEN PURPOSE DPDT 8A 5V

Supplier's Site
Relay, Dpdt, 5Vdc, 8A, Din Rail; Contact Configuration Weidmuller - 73AH2161 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 5Vdc, 8A, Din Rail; Contact Configuration Weidmuller
73AH2161
Relay, Dpdt, 5Vdc, 8A, Din Rail; Contact Configuration Weidmuller 73AH2161
RELAY, DPDT, 5VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

RELAY, DPDT, 5VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2614840000 73AH2161
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 5Vdc, 8A, Din Rail; Contact Configuration Weidmuller
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 163366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7192 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 240 volts
View Details