Weidmuller Bushings, Grommets 2583900000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3897-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3897-ND
Bushings, Grommets 281-3897-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"

"Square - 0.815"" (20.70mm) Frame Grommet, Split Black"

Buy Now Datasheet
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller - 93AC6849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
93AC6849
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller 93AC6849
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3897-ND 93AC6849
Product Name Bushings, Grommets Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1260 inch (3.2 mm)
Material Plastic; Other; Polyethylene
View Details