The NP-PRO is a plug for the SBS®XPRO sealed connector series, designed to seal unused power positions in wire-to-wire or wire-to-panel mount configurations. It is compatible with the series' 140A power rating, IP68 environmental protection, and -20°C to 105°C operating temperature range. The plug ensures mechanical and environmental integrity when no power conductors are installed, maintaining the connector's sealing and latching performance. It pairs with the SBS®XPRO series' positive metal latches and silicone seals for reliable operation in rugged outdoor environments such as lawn and garden equipment.
SBSXPRO Power Grommet - Plug No Power
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | NP-PRO |
| Product Name | SBSXPRO Power Grommet – Plug No Power |