RS Components, Ltd. Cable Grommets 1901999

Description
Grommet DA 200/280/20
Request a Quote
Description
Grommet DA 200/280/20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1901999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1901999
Cable Grommets 1901999
Grommet DA 200/280/20

Grommet DA 200/280/20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1901999
Product Name Cable Grommets
Inside Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 117499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Cable Grommets - 6664622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.8189 inch (20.8 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Cable Grommets - 2133615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0669 inch (1.7 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 2133608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; Polyethylene
View Details