Weidmuller Cables, Wires - Management Bushings, Grommets 2583450000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Bushings, Grommets Series: Cabtite SE Package: Bag For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Square - 0.815" (20.70mm) Bushing, Grommet Type: Frame Grommet, Split Diameter - Inside: 0.197" ~ 0.236" (5.00mm ~ 6.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Bushings, Grommets Series: Cabtite SE Package: Bag For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Square - 0.815" (20.70mm) Bushing, Grommet Type: Frame Grommet, Split Diameter - Inside: 0.197" ~ 0.236" (5.00mm ~ 6.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Bushings, Grommets - 2583450000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Bushings, Grommets
2583450000
Cables, Wires - Management Bushings, Grommets 2583450000
Manufacturer: Weidmüller Category: Cables, Wires - Management Bushings, Grommets Series: Cabtite SE Package: Bag For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Square - 0.815" (20.70mm) Bushing, Grommet Type: Frame Grommet, Split Diameter - Inside: 0.197" ~ 0.236" (5.00mm ~ 6.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Cables, Wires - Management Bushings, Grommets
Series: Cabtite SE
Package: Bag
For Use With/Related Products: Cable, Wires
Panel Cutout Dimensions: Square - 0.815" (20.70mm)
Bushing, Grommet Type: Frame Grommet, Split
Diameter - Inside: 0.197" ~ 0.236" (5.00mm ~ 6.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Strain Reliefs
Product Number 2583450000
Product Name Cables, Wires - Management Bushings, Grommets
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-5 - TE Connectivity
Specs
Material PVC
Length 0.8799 inch (22.35 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details