Altech Corp. Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel 4220358

Description
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.
Description
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel
70074598
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel 70074598
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074598
Product Name Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm - 70075269 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.500 to 0.315 inch (63.5 to 8 mm)
View Details
Connector Strain Relief - 5088450-8 - TE Connectivity
Specs
Material PVC
Length 1.58 inch (40.13 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details