TE Connectivity Connector Strain Relief 1604872-1

Description
Body Features Primary Product Color : Red Primary Product Material : Silicone Rubber Contact Features Compatible With Contact Size : 8 Dimensions Wire Size (AWG) : 24 Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : No Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Silicone Rubber Contact Features Compatible With Contact Size : 8 Dimensions Wire Size (AWG) : 24 Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : No Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1604872-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1604872-1
Connector Strain Relief 1604872-1
Body Features Primary Product Color : Red Primary Product Material : Silicone Rubber Contact Features Compatible With Contact Size : 8 Dimensions Wire Size (AWG) : 24 Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Compatible With RF Cable Type : Quad Cable Sealable : No Strain Relief Accessory Type : Sealing Boot Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Silicone Rubber

Contact Features


  • Compatible With Contact Size : 8

Dimensions


  • Wire Size (AWG) : 24

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Compatible With RF Cable Type : Quad Cable
  • Sealable : No
  • Strain Relief Accessory Type : Sealing Boot

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1604872-1
Product Name Connector Strain Relief
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205730-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Connector Strain Relief - 2-350375-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.3752 inch (9.53 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 203432-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details