WAGO Sensor supply terminal block 2000-5457

Description
4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor supply terminal block - 2000-5457 - WAGO
Germantown, WI, United States
Sensor supply terminal block
2000-5457
Sensor supply terminal block 2000-5457
4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange

4-conductor sensor supply terminal block; with ground contact; with colored conductor entries; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-5457-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5457-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5457-ND
4-CONDUCTOR SENSOR SUPPLY TERMIN

4-CONDUCTOR SENSOR SUPPLY TERMIN

Buy Now Datasheet
Terminal Block, Din Rail, 9Pos, 16Awg; No. Of Positions Wago - 08AC1733 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 9Pos, 16Awg; No. Of Positions Wago
08AC1733
Terminal Block, Din Rail, 9Pos, 16Awg; No. Of Positions Wago 08AC1733
TERMINAL BLOCK, DIN RAIL, 9POS, 16AWG; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:28A; Rated Voltage:250V; No. of Levels:4 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 9POS, 16AWG; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:28A; Rated Voltage:250V; No. of Levels:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 91236138 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
91236138
Terminal Blk/Strip Wiring Dev 91236138
4-CONDUCTOR SENSOR SUPPLY TERMINAL BLOCK, FOR PNP (POSITIVE) SWITCHING SENSORS, WITH GROUND CONTACT, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR SENSOR SUPPLY TERMINAL BLOCK, FOR PNP (POSITIVE) SWITCHING SENSORS, WITH GROUND CONTACT, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5457 2946-2000-5457-ND 08AC1733 91236138
Product Name Sensor supply terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 9Pos, 16Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Component Terminal Block with Diode - 2002-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers