Weidmuller Din Rail, Channel 2551510000

Description
Terminal Block Connector 2 Position Feed Through Beige 2-12 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Beige 2-12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-2551510000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-2551510000-ND
Din Rail, Channel 281-2551510000-ND
Terminal Block Connector 2 Position Feed Through Beige 2-12 AWG

Terminal Block Connector 2 Position Feed Through Beige 2-12 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In, Spring Current - IEC: 125 A Voltage - IEC: 1000V Current - UL: 113 A Package: Box Terminal - Width: 16.0mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 125 A
Voltage - IEC: 1000V
Current - UL: 113 A
Package: Box
Terminal - Width: 16.0mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
A2C 35 Weidmuller - 83AH1377 - Newark, An Avnet Company
Chicago, IL, United States
A2C 35 Weidmuller
83AH1377
A2C 35 Weidmuller 83AH1377
A2C 35

A2C 35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-2551510000-ND 83AH1377
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel A2C 35 Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
DIN Connectors - 2858414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
View Details