Keystone Electronics Corp. Connector, Test Point, Through Hole; Product Range Keystone 1037

Description
CONNECTOR, TEST POINT, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, TEST POINT, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Test Point, Through Hole; Product Range Keystone - 62W4848 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Test Point, Through Hole; Product Range Keystone
62W4848
Connector, Test Point, Through Hole; Product Range Keystone 62W4848
CONNECTOR, TEST POINT, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass RoHS Compliant: Yes

CONNECTOR, TEST POINT, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W4848
Product Name Connector, Test Point, Through Hole; Product Range Keystone
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data