Weidmuller Terminal Blocks - Wire to Board 2492140000

Description
TERM BLK 5POS TOP ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS TOP ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2492140000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2492140000-ND
Terminal Blocks - Wire to Board 2492140000-ND
TERM BLK 5POS TOP ENTRY 10MM PCB

TERM BLK 5POS TOP ENTRY 10MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller - 60AC4271 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller
60AC4271
Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller 60AC4271
TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:5Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 6AWG, TH; Pitch Spacing:10mm; No. of Positions:5Ways; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2492140000-ND 60AC4271
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 6Awg, Th; Pitch Spacing Weidmuller
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -40 to 120 C (-40 to 248 F)
# of Contacts 5
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-342-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
TERM BLCK Multi-Rail MTD 1P 30A BLK - 1492-HM3BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers