BlockMaster Electronics, Inc. PCB High-Power Terminal Blocks OTB-910-ML-XXP

Description
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
Request a Quote
Description
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OTB-910-ML-XXP is a high-power PCB terminal block designed for robust applications, capable of handling up to 115A per position at a rated voltage of 600V. It features a barrier construction with mounting ears for secure installation and is available in configurations ranging from 2 to 17 poles. The terminal block is constructed from polycarbonate housing and cover, both rated UL94V-0, ensuring durability and safety. It accommodates wire sizes from 22 to 2 AWG and operates effectively within a temperature range of -25°C to +90°C. The product also offers a high insulation resistance and withstanding voltage of AC2500V, making it suitable for various applications including power supplies, motor controls, and industrial controls. Optional covers are available for added protection.

Datasheet Summary
Powered by GS/AI

The OTB-910-ML-XXP is a high-power PCB terminal block designed for robust applications, capable of handling up to 115A per position at a rated voltage of 600V. It features a barrier construction with mounting ears for secure installation and is available in configurations ranging from 2 to 17 poles. The terminal block is constructed from polycarbonate housing and cover, both rated UL94V-0, ensuring durability and safety. It accommodates wire sizes from 22 to 2 AWG and operates effectively within a temperature range of -25°C to +90°C. The product also offers a high insulation resistance and withstanding voltage of AC2500V, making it suitable for various applications including power supplies, motor controls, and industrial controls. Optional covers are available for added protection.

Suppliers

Company
Product
Description
Supplier Links
PCB High-Power Terminal Blocks - OTB-910-ML-XXP - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB High-Power Terminal Blocks
OTB-910-ML-XXP
PCB High-Power Terminal Blocks OTB-910-ML-XXP
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.

BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Terminal Blocks
Product Number OTB-910-ML-XXP
Product Name PCB High-Power Terminal Blocks
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 90 C (-13 to 194 F)
Terminal Block Type Power Distribution Blocks; Barrier Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Screwless Terminal Blocks - DGSB141R5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details
Screwless Terminal Blocks - MCQXXP005 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Elevator
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6784 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details