WAGO Terminal Blocks - Wire to Board 2086-1209/700-000/997-607

Description
TERM BLK 9P SIDE ENT 3.5MM SMT
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 3.5MM SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1209/700-000/997-607TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1209/700-000/997-607TR-ND
Terminal Blocks - Wire to Board 2946-2086-1209/700-000/997-607TR-ND
TERM BLK 9P SIDE ENT 3.5MM SMT

TERM BLK 9P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1209/700-000/997-607DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1209/700-000/997-607DKR-ND
Terminal Blocks - Wire to Board 2946-2086-1209/700-000/997-607DKR-ND
TERM BLK 9P SIDE ENT 3.5MM SMT

TERM BLK 9P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Terminal Blocks - Wire to Board - 2946-2086-1209/700-000/997-607CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1209/700-000/997-607CT-ND
Terminal Blocks - Wire to Board 2946-2086-1209/700-000/997-607CT-ND
TERM BLK 9P SIDE ENT 3.5MM SMT

TERM BLK 9P SIDE ENT 3.5MM SMT

Buy Now Datasheet
Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago - 70AJ0789 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago
70AJ0789
Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago 70AJ0789
TB, WIRE TO BRD, R/A, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1209/700-000/997-607TR-ND 70AJ0789
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 9
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details