The Weidmvºller Terminal Block (part number 92AH6824) is a DIN rail-mounted, 3-position terminal block designed for wire connections up to 6 AWG. It features PUSH IN technology, allowing for quick and easy wiring with high conductor pull-out forces. The terminal block has a rated voltage of 1,000 V and a rated current of 57 A, making it suitable for various applications. It accommodates wire cross-sections from 0.5 mm² to 10 mm² and is compliant with ROHS standards. The dimensions are 10 mm in width, 102 mm in height, and 51.5 mm in depth, with a net weight of approximately 43.7 g. The terminal block is constructed from Wemid material and has a UL 94 flammability rating of V-0. It is designed for use in environments with a continuous operating temperature range of -60 °C to 130 °C.
FEED-THROUGH TERMINAL BLOCK, PUS
TERMINAL BLOCK, DIN RAIL, 3POS, 6AWG ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2490510000-ND | 92AH6824 |
| Product Name | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 3Pos, 6Awg Rohs Compliant Weidmuller |
| Termination Options | Push In |