Weidmuller
Industrial, DIN Rail Power Supplies
2467270000
Description
PRO TOP2 240W 48V 5A UW
Request a Quote
Email Supplier
Datasheet
Description
PRO TOP2 240W 48V 5A UW
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
281-2467270000-ND |
|
Product Name
|
Industrial, DIN Rail Power Supplies |
|
Type
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
15000 to 750000 watts
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 750.0 volts
AC Output Current
0.0 to 12 amps
View Details
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Voltage
48.0 volts
DC Output Current
10 amps
View Details
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details