Weidmuller
Industrial, DIN Rail Power Supplies
2467180000
Description
PRO TOP3 960W 48V 20A CO
Request a Quote
Email Supplier
Datasheet
Description
PRO TOP3 960W 48V 20A CO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
281-2467180000-ND |
|
Product Name
|
Industrial, DIN Rail Power Supplies |
|
Type
|
1
|
|
Features
|
Power Factor Correction
|
|
Operating Temperature
|
-40 to 70 C (-40 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
AC Power Source
Applications
Instrumentation
AC Output Voltage
400.0 to 2000.0 volts
View Details
Form Factor
Rack Mount
AC Output Voltage
0.0 to 750.0 volts
AC Output Current
0.0 to 12 amps
View Details
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Voltage
48.0 volts
DC Output Current
5 amps
View Details
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details