Weidmuller
Industrial, DIN Rail Power Supplies
2467090000
Description
PRO TOP3 240W 24V 10A CO
Request a Quote
Email Supplier
Datasheet
Description
PRO TOP3 240W 24V 10A CO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
281-2467090000-ND |
|
Product Name
|
Industrial, DIN Rail Power Supplies |
|
Type
|
1
|
|
Features
|
Power Factor Correction
|
|
Operating Temperature
|
-40 to 70 C (-40 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Power
1000 watts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
ABSOPULSE Electronics Ltd.
Type
DC-DC Converter
Technology
Switching Power Supply
Operating Temperature
-25 to 55 C (-13 to 131 F)
View Details
Type
1
Operating Temperature
-10 to 60 C (14 to 140 F)
DC Output Current
2 amps
View Details