Weidmuller
Industrial, DIN Rail Power Supplies
2467050000
Description
PRO TOP1 960W 48V 20A CO
Request a Quote
Email Supplier
Datasheet
Description
PRO TOP1 960W 48V 20A CO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
281-2467050000-ND |
|
Product Name
|
Industrial, DIN Rail Power Supplies |
|
Type
|
1
|
|
Features
|
Power Factor Correction
|
|
Operating Temperature
|
-40 to 70 C (-40 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply; Computer Power Supply
Form Factor
Desktop / Free Standing
AC Output Current
2.36 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Applications
Instrumentation
DC Output Power
50000 to 150000 watts
Output Frequency
0.0050 to 0.2000 MHz
View Details
Type
DC Power Supply; Medical Power Supply
Technology
Switching Power Supply
Applications
often used in medical, biotech, testing, and measurement environments.
View Details