Weidmuller Led Light Bar, 240Mm, Red, 208Lm, 24Vdc Rohs Compliant Weidmuller 2436340000

Description
LED LIGHT BAR, 240MM, RED, 208LM, 24VDC ROHS COMPLIANT: YES
Description
LED LIGHT BAR, 240MM, RED, 208LM, 24VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller LED Light Bar measures 240 mm in length and emits a red light with a luminous output of 208 lumens. It operates at a rated voltage of 24 V DC and has a power consumption of 8.5 W, with a rated current of 0.36 A. The light bar features a robust construction with a hard anodised aluminium housing and is fully potted, providing waterproof protection rated at IP67. It has a long operating life of over 60,000 hours and can function in temperatures ranging from -20 °C to 60 °C. The device is designed for screw mounting and includes a connection thread of M12. Additionally, it is ROHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable and efficient lighting solutions.

Datasheet Summary
Powered by GS/AI

The Weidmvºller LED Light Bar measures 240 mm in length and emits a red light with a luminous output of 208 lumens. It operates at a rated voltage of 24 V DC and has a power consumption of 8.5 W, with a rated current of 0.36 A. The light bar features a robust construction with a hard anodised aluminium housing and is fully potted, providing waterproof protection rated at IP67. It has a long operating life of over 60,000 hours and can function in temperatures ranging from -20 °C to 60 °C. The device is designed for screw mounting and includes a connection thread of M12. Additionally, it is ROHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable and efficient lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, 240Mm, Red, 208Lm, 24Vdc Rohs Compliant Weidmuller - 74AH5406 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, 240Mm, Red, 208Lm, 24Vdc Rohs Compliant Weidmuller
74AH5406
Led Light Bar, 240Mm, Red, 208Lm, 24Vdc Rohs Compliant Weidmuller 74AH5406
LED LIGHT BAR, 240MM, RED, 208LM, 24VDC ROHS COMPLIANT: YES

LED LIGHT BAR, 240MM, RED, 208LM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AH5406
Product Name Led Light Bar, 240Mm, Red, 208Lm, 24Vdc Rohs Compliant Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
High brightness Lens Type LED - CSL0901MT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex - 37AJ0987 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 100 degrees
View Details