ITW Electronic Component Solutions - Lumex Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex SML-LXL8047MWCTR/3

Description
LED, HP, WARM WHITE, 3W, 140LM; Product Range:-; LED Colour:Warm White; Viewing Angle:100°; Luminous Flux @ Test:140lm; CCT:3710K; Forward Current If Max:1A; Forward Voltage @ Test:4.6V; Forward Current @ Test:700mA; Power RoHS Compliant: Yes
Description
LED, HP, WARM WHITE, 3W, 140LM; Product Range:-; LED Colour:Warm White; Viewing Angle:100°; Luminous Flux @ Test:140lm; CCT:3710K; Forward Current If Max:1A; Forward Voltage @ Test:4.6V; Forward Current @ Test:700mA; Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex - 37AJ0987 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex
37AJ0987
Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex 37AJ0987
LED, HP, WARM WHITE, 3W, 140LM; Product Range:-; LED Colour:Warm White; Viewing Angle:100°; Luminous Flux @ Test:140lm; CCT:3710K; Forward Current If Max:1A; Forward Voltage @ Test:4.6V; Forward Current @ Test:700mA; Power RoHS Compliant: Yes

LED, HP, WARM WHITE, 3W, 140LM; Product Range:-; LED Colour:Warm White; Viewing Angle:100°; Luminous Flux @ Test:140lm; CCT:3710K; Forward Current If Max:1A; Forward Voltage @ Test:4.6V; Forward Current @ Test:700mA; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AJ0987
Product Name Led, Hp, Warm White, 3W, 140Lm; Product Range Lumex
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
High Brightness LED - C503B-RBN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers