TE Connectivity Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity 11512914

Description
TERMINAL BLOCK, DIN RAIL,12MM; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL,12MM; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity
06WX5620
Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity 06WX5620
TERMINAL BLOCK, DIN RAIL,12MM; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL,12MM; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Screw; Rated Current:85A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5620
Product Name Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity
North American 18 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2208.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Barrier Strips - 1-1437667-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details