The CIFXX0V2 is a 2- to 12-pole plug terminal block with locking screw flanges, a 10 mm pitch, and a voltage rating of 600 V and current rating of 15 A. It accepts wire sizes from 0.05 to 2.5 mm² (30 to 12 AWG) and operates from -40°C to +105°C. Contact resistance is less than 15 mΩ, and insulation resistance exceeds 1 GΩ. The screw terminals are M3 size with a recommended tightening torque of 0.5 Nm, and the housing is made of PA polyamide in green. It meets UL, VDE, IMQ, and CSA approvals. The spring and clamp contacts are tin-plated copper alloy, and the screws are nickel-plated copper alloy.
BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CIFXX0V2 |
| Product Name | Pluggable Terminal Blocks |
| Features | Terminal Plug; Locking Screw Flanges |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; Plug |
| # of Contacts | 2 to 12 |